Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDS-P3022
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDS-P3022/EX
Category
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
video surveillance kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26532
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 11 Dec 2017 18:15:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit :
The short editorial description of Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit

SDS-P3022, H.264, 1/4/Sequence/PIP, 1 Admin, 10 Group, 10 User per 1group, Linux, 500GB SATA, 2 USB 2.0
More>>>
Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit:
The official marketing text of Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit as supplied by the manufacturer

Anytime/Anywhere

Samsung’s free iPOLis mobile app brings surveillance video right to your iOS® or Android™ tablet or smartphone. To oversee multiple systems in various locations, Samsung's central management software, Smart Viewer®, allows video monitoring from all points around the globe on a single screen.

Event/Tampering Alerts

Instant email notifications can be sent when motion or camera tampering is detected and automatically recorded onto the DVR. Guarding your safety, Samsung empowers you to respond instantly to unexpected events, view real-time activity and review stored recordings.

Sharp, Rich Details

The cameras provide up to 720 TVL resolution for clear, vivid image quality. In keeping with this high standard, the DVR records at 960H high resolution onto a 500 GB hard drive to capture all of your important video events.

Wide Angle Coverage

While other cameras constrict your view, Samsung’s 72° Wide Angle lens expands your recording coverage without compromising quality.

Short summary description Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit:
This short summary of the Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SDS-P3022, Wired & Wireless, RJ-45, IR, IP66, Auto, 3.8 mm

Long summary description Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit:
This is an auto-generated long summary of Samsung SDS-P3022 Wired & Wireless 4channels video surveillance kit based on the first three specs of the first five spec groups.

Samsung SDS-P3022. Connectivity technology: Wired & Wireless, Camera interface: RJ-45, LED type: IR. Channels quantity: 4 channels, Storage media type: HDD, Total storage capacity: 500 GB. Input voltage: 100 - 240, Input frequency: 50/60, Power consumption (standby): 10 W. Camera width: 7.2 cm, Camera depth: 19.2 cm, Camera height: 6.3 cm

Camera
Connectivity technology *
Wired & Wireless
Camera included *
This product includes a camera.
Yes
Camera interface *
The place where the camera connects to other devices e.g. USB port.
RJ-45
Rotating *
Capability to rotate device.
No
Night mode
Yes
LED type
IR
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP66
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Fixed focal length
3.8 mm
Recorder
Recorder included *
The product includes a recorder.
Yes
Channels quantity *
The number of channels the device has. There can be an individual input or output for each channel.
4 channels
Storage media type *
Type of storage medium, like flash, hard disk drive, etc.
HDD
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Total storage capacity
The total amount of data that can be stored on the device.
500 GB
Operating system installed
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux Embedded
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Playback modes
Fast Backward, Fast forward, Slideshow, Slow
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Video compression formats
H.264
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
G.711
Recorder
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Display frame rate
120 fps
Technical details
Remote viewing
Yes
Smartphone remote support
The product can be used to remotely manage a smartphone.
Yes
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White
Power
Input voltage
The voltage (V) which is required to power the product.
100 - 240
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
10 W
Camera power consumption (standby)
3 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 50 °C
Weight & dimensions
Camera width
7.2 cm
Camera depth
19.2 cm
Camera height
6.3 cm
Camera weight
254 g
Recorder width
31.5 cm
Recorder depth
22.4 cm
Recorder height
5.2 cm
Recorder weight
1.84 kg
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
X