location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCZ-2250PD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCZ-2250PD
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4")
  • - Wired
  • - Optical zoom: 25x Digital zoom: 16x
  • - Ceiling/wall
  • - Silver
  • - 383 g
Long product name Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall :
The long product name of Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/4" Super HAD CCD, 600TV lines, Zoom 25x, RS-485, 383g, 4.2W, Silver
More>>>
Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall:
The official description of Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCZ-3250/2250 is a zoom box camera with 25x built-in zoom. It features A1 chipset developed in house by Samsung Techwin and delivers advanced functions including 600 TV Lines high resolution,
SSNRⅢ which eliminates noise in low light condition, and VPS.

Both SCZ-3250/2250 have day & night function (ICR) and SCZ-3250 provides WDR function.

Short summary description Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall:
This short summary of the Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCZ-2250PD, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Silver, 0.0004 lx

Long summary description Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall:
This is an auto-generated long summary of Samsung SCZ-2250PD security camera IP security camera Indoor & outdoor Ceiling/wall based on the first three specs of the first five spec groups.

Samsung SCZ-2250PD. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Silver. Minimum illumination: 0.0004 lx, Lens viewing angle, horizontal: 55.32°, Lens viewing angle, vertical: 42.1°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 25x, Digital zoom: 16x, Focal length range: 3.6 - 91 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Design
Mounting type *
Ceiling/wall
Product colour *
Silver
Camera
Minimum illumination
0.0004 lx
Lens viewing angle, horizontal
55.32°
Lens viewing angle, vertical
42.1°
Camera shutter speed
1/50 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Optical zoom
25x
Digital zoom
16x
Focal length range
3.6 - 91 mm
Night vision
Night vision *
No
Video
Analog signal format system
PAL
Number of TV lines
600
Audio
Frequency range
15.625 - 50 Hz
Audio
Signal-to-Noise Ratio (SNR)
52 dB
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Built-in HDD *
No
Ports & interfaces
DC-in jack
Yes
Power
AC input voltage
12 V
Power consumption (typical)
4.2 W
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
59 mm
Depth
113.9 mm
Height
59 mm
Weight
383 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
59 x 113.9 x 59 mm
F-number (relative aperture)
3.7
Technical details
Sustainability certificates
RoHS