location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6545N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6545N show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - 48.2 kg
Long product name Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-6545N 3in1, 43ppm, 256MB, 1200x1200dpi, USB, Ethernet
More>>>
Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine a high-speed, high-end A4 Copier MFP that could centralise your printing workflow. MultiXpress SCX-6545N delivers fast printouts, but with full multifunction features like duplex and copying. And it features SAMSUNG’s document management solutions like SmarThru and SyncThru. With SAMSUNG MultiXpress SCX-6545N, it’s not that hard to imagine.

Fast Copy
The MultiXpress SCX-6545N produces 43ppm in black and white. Moreover, the MultiXpress SCX-6545N performs nearly all the copy functions that are generally operated.

Fast Print
Printing black-and-white document at 43ppm (simplex) and 38ppm (duplex) your workloads can be completed efficiently. The numerous standard printing features help you to print document more easily and efficiently.

Vivid Colour Scan & Network Scan
The MultiXpress SCX-6545N ’s enhanced scanning resolution and colour CCD method reproduce your document at its finest quality.

Fast Fax (Option)
The optional fax kit offers speed dial up to 200 numbers, group dial up to 100 groups (up to 200 locations per group), duplex send and receive, fax-email and many other useful features. The duplex function enable the incoming fax be printed doublesided? save your printing cost!

Wide Touch Screen / UI Design
New full colour LCD touch screen user interface.

Convenient Installation
Easy Installation and Set-up.

Scan to Anywhere
The MultiXpress 6545N helps to distribute document efficiently by scanning directly to email, FTP, SMB or client.

SyncThru Admin 5
SyncThru™ Web Admin service allows IT managers to easily manage and monitor all printers/MFPs on the network. The powerful feature permits job accounting, usage metering, authentication, storage management, remote driver installation and modification settings.

Short summary description Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6545N, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, A4, Grey

Long summary description Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Samsung SCX-6545N multifunction printer Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Samsung SCX-6545N. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Scan to
FTP, USB
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Fax forwarding
Yes
Fax broadcasting
200 locations
Auto reduction
Yes
Features
Maximum duty cycle *
250000 pages per month
Digital sender
No
Input & output capacity
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
520 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Media weight (tray 1)
75g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Weight & dimensions
Width
641 mm
Depth
494 mm
Height
607 mm
Weight
48.2 kg
Other features
Compatible operating systems
Windows 2000/XP/2003/Server/Vista