location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6320F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6320F
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 48 MB
  • - 24.6 kg
Warranty: 1 year
Long product name Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm :
The long product name of Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-6320F Laser MFP
More>>>
Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
The official description of Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast-moving offices move even faster. Copy at 22 cpm/ppm and 1200-sheet capacity (with optional 550-sheet cassette). Print 1200 dpi laser prints, save with One-Touch TonerSave. Scan color images at up to 4800 x 4800 dpi (enhanced). Share with the optional network card.

Short summary description Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6320F, Laser, 600 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Samsung SCX-6320F multifunction printer Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung SCX-6320F. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
20 s
Time to first page (black, normal)
9 s
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
999 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1280 pages
Fax memory
16 MB
Fax speed dialing (max numbers)
200
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
48 MB
Sound pressure level (printing)
60 dB
Sound power level (standby)
40 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
430 W
Power consumption (PowerSave)
35 W
Power consumption (standby)
115 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
24.6 kg
Other features
I/O ports
1x USB 1x IEEE 1284 1x RJ-45
Networking features
Ethernet 10/100Base-T
Dimensions (WxDxH)
540 x 441 x 488 mm
Network ready
Yes
Power requirements
100-240V; 50/60Hz
Media types supported
Plain Paper, Transparency, Label, Post Card, Envelope
Image scaling/enlargement range
25-400%
Media size (tray 2)
A4, Lettter, Legal, Folio, Executive, Envelope 6 3/4, 7 3/4, #9, #10, DL, C5, B5
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP Linux
Emulations
PCL6
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Media size (tray 1)
A4, Letter, Legal, Folio