location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-6122FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-6122FN/XAX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 22.6 kg
Warranty:
Long product name Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm :
The long product name of Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-6122FN, 4-in-1, 1200 x 1200dpi, 22ppm, LCD, Fast Ethernet, USB 2.0, IEEE1284, 64MB, 22550g, White
More>>>
Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm:
The official description of Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You really can have it all in one. The SCX-6322DN is so easy to use that they will surprise you. Print, scan, fax, and copy without leaving your office plus the benefit of lower maintenance compared to an A3 copier. With the fastest print/copy speed in its class along with duplex and built-in network capabilities you'll wonder how you every managed to get anything done without it. With SAMSUNG it's not that hard to imagine.

high volume paper capacity
The standard 550-sheet paper tray, 100-sheet multi purpose tray and optional 550-sheet additional tray are able to print up to 1,200sheets.It will be much help to make less reloading and save your time and efforts.

toner save button for a 30% saving
Just push the one-touch button to reduce toner consumption up to 30% while still getting high quality printouts in a slightly lighter tone.

scan to network

SAMSUNG's advanced Scan to network solution gives you an easy way to capture and store information from hardcopy documents. Featuring the same walk-up simplicity of our other scanning solutions, Scan to Network turns your SAMSUNG network connected MFP into a powerful engine for capturing and sharing information. Now you can scan directly to your document management system. It will be right for any office department such as Goods In, Sales, Finance, Marketing, Technical support and others.

easy operation LCD display
The intuitively designed operation panel has ergonomic one-touch buttons such as frequently using features - collate, reduce/enlarge, lighten/darken and a clear LCD display and an Error Indicator for instant job status checking and more direct control.

economic 2-piece consumables
Allow you to maximize the use of the 20,000 page yield drum unit by replacing the 8,000 page yield toner cartridge separately, thereby extending the drum's usability.

remote device management solution
SyncThru Web Admin Service gives you the ability to perform firmware upgrades, monitor printer status configure settings and receive alerts when faults occur. SyncThru Web Admin Service also offers group management facilities enabling batch firmware upgrades and group error reporting. It's secure, too. Only authorised users are able to change printer settings while all the others have the benefit of being able to check a printer's status before sending a job to be printed.

Short summary description Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm:
This short summary of the Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-6122FN, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Samsung SCX-6122FN Laser A4 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Samsung SCX-6122FN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
12 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, draft, A4)
22 cpm
Copy speed (black, normal, US Letter)
23 cpm
Time to first copy (black, normal)
13 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
640 pages
Fax memory
8 MB
Fax forwarding
Yes
Fax broadcasting
240 locations
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (copying)
40 dB
Sound pressure level (scanning)
40 dB
Sound power level (standby)
40 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
20
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
22.6 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
560 x 430 x 455 mm
Modem type
ITU-T 3
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP Linux Mac 10.3/10.4
Emulations
PCL6, PS3
Dimensions (W x D x H) (imperial)
558.8 x 429.3 x 457.2 mm (22 x 16.9 x 18")
Weight (imperial)
22.5 kg (49.7 lbs)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No