location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4725FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4725FN/X
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 24 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 11.2 kg
Warranty:
Long product name Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm :
The long product name of Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4725FN, 24 ppm, 1200 x 600 dpi, 8.5" x 14", 32 MB, USB 2.0, Fast Ethernet, A4
More>>>
Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm:
The official description of Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

laser multi-function printer SCX-4725FN
The new SAMSUNG SCX-4725FN is where outstanding design meets multi-functionality. The result is a powerful yet easy-to-use device which offers you versatility and productivity where you need it most—right at your desk.

Laser printer
- Speed: Up to 24ppm in A4
- Resolution: Up to 1200dpi Effective Output

Colour scanner
- Colour CIS
- Up to 4,800 x 4,800 dpi (Enhanced)
- 256-level Gray Scale

Superb performance
- Memory: 32 MB
- Emulation : PCL6, PS3
- Interface : Hi-Speed USB 2.0
- Ethernet 10/100 base TX

Large paper capacity
- Input : 250-sheet Main Tray (75g/㎡, 20lbs) 1-Sheet Manual Tray
- Output : 100-sheet Face Down (75g/㎡, 20lbs)

Digital copier
- Speed: Up to 24cpm in A4
- Resolution (Optical): Text : 600 x 600 dpi; Text/Photo : 600 x 300 dpi; Photo mode : 600 x 600 dpi (Platen), 600 x 300 dpi (ADF)

Fax
- 33.6kbps modem speed
- 4 MB Memory (Approx. 320 pages at ITU-T #1 Chart)
- 1-Touch dial : 10 Locations
- Speed dial : 200 Locations (including 1-Touch dial)

Network printing
- Embedded Network Card
- Ethernet 10/100 Base TX

Short summary description Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm:
This short summary of the Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4725FN, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm:
This is an auto-generated long summary of Samsung SCX-4725FN Laser A4 1200 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4725FN. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (black, normal, US Letter)
24 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
320 pages
Fax memory
4 MB
Fax speed dialing (max numbers)
200
Fax broadcasting
10 locations
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.2 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
438 x 374 x 387 mm
Standard media sizes
Letter, A4, Legal
Compatible operating systems
Windows 98/ME/2000/XP/2003/Vista Linux OS (Red Hat 8.0 - 9.0, Mandrake 9.2 - 10.1, SuSE 8.2 - 9.2, Fedora Core 1 - 4) Mac OS X 10.3 - 10.4
Emulations
PCL6, PS3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No