location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCO-2370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCO-2370P show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CCD 25.4 / 4 mm (1 / 4")
  • - Wired
  • - Night vision
  • - Optical zoom: 37x Digital zoom: 16x
  • - Bullet Ceiling/wall
  • - IP68
  • - Grey
  • - 1.95 kg
Long product name Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall :
The long product name of Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/4" Super HAD CCD, 37x, 0.0004 Lux, 52dB, Digital Zoom 16x, Coaxial control, RS-485, IP68, 28W, 1.95 kg
More>>>
Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall:
The official description of Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCO-2370 is a powerful zoom camera that features a 37x optical zoom auto focus lens integrated with the camera in an outdoor enclosure. At its core is Samsung’s powerful W-V DSP chipset, which includes features such as true Day/Night operation with ICR, progressive scan, and remote control via RS-485 or coaxial cable. Third generation Samsung Super Noise Reduction (SSNRIII) eliminates image noise in low light while capturing clear images in very low-light levels down to 0.2 Lux. In addition, it is IP68-rated for both dust and waterproofing for indoor or outdoor applications.

Short summary description Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall:
This short summary of the Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCO-2370, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Grey, Bullet

Long summary description Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall:
This is an auto-generated long summary of Samsung SCO-2370 Bullet IP security camera Indoor & outdoor Ceiling/wall based on the first three specs of the first five spec groups.

Samsung SCO-2370. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Grey, Form factor: Bullet. Minimum illumination: 0.0004 lx, Lens viewing angle, horizontal: 55.5°, Lens viewing angle, vertical: 42.5°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 37x, Digital zoom: 16x, Focal length range: 3.5 - 129.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
Grey
International Protection (IP) code
IP68
Camera
Minimum illumination
0.0004 lx
Lens viewing angle, horizontal
55.5°
Lens viewing angle, vertical
42.5°
Camera shutter speed
1/60 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CCD
Lens system
Optical zoom
37x
Digital zoom
16x
Focal length range
3.5 - 129.5 mm
Lens system
Focus adjustment
1.6
Normal focusing range
1.5 m
Night vision
Night vision *
Yes
Video
Number of TV lines
600
Audio
Frequency range
15.625 - 50 Hz
Signal-to-Noise Ratio (SNR)
52 dB
Network
Ethernet LAN *
No
Ports & interfaces
RS-485 ports
1
Power
AC input voltage
12 V
Power consumption (typical)
28 W
Operational conditions
Operating temperature (T-T)
-50 - 50 °C
Weight & dimensions
Depth
378 mm
Height
114 mm
Diameter
10.3 cm
Weight
1.95 kg
Packaging content
Manual
Yes
User guide
Yes