Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCO-2080RH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCO-2080RHP
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7000
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 03 Jun 2018 22:10:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall :
The short editorial description of Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall

1/7.62 cm (3") Super HAD CCD II, 600TV lines, 3.6x, Digital Zoom 16x, Coaxial control, RS-485, IP66, 15W, 1.7 kg
More>>>
Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall:
The official marketing text of Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall as supplied by the manufacturer

The SCO-2080RH is a high resolution IR LED camera that can capture images within 165 feet in no lighting conditions using built-in IR LED lamps. The SCO-2080RH features true Day/Night operation with ICR and SSNRIII to eliminate image noise in low light. It also offers remote control via RS-485 or coaxial cable enabling you to reach the camera's OSD. It comes with a built-in fan & heater for excellent performance in extreme weather environments (-58°F ~ 122°F).

Short summary description Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall:
This short summary of the Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCO-2080RH, IP security camera, indoor & outdoor, Wired, Bullet, Ceiling/Wall, Grey

Long summary description Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall:
This is an auto-generated long summary of Samsung SCO-2080RH IP security camera indoor & outdoor Bullet Ceiling/Wall based on the first three specs of the first five spec groups.

Samsung SCO-2080RH. Type: IP security camera, Placement supported: indoor & outdoor, Connectivity technology: Wired. Form factor: Bullet, Mounting type: Ceiling/Wall, Product colour: Grey. Minimum illumination: 0.0003 lx, Viewing angle, horizontal: 94.4°, Viewing angle, vertical: 69.2°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 3.6x, Digital zoom: 16x, Focal length range (f-f): 2.8 - 10 mm

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Form factor *
The shape or design of the product.
Bullet
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling/Wall
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Housing material
What the casing of the product is made of.
Aluminium
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP66
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.0003 lx
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
94.4°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
69.2°
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/200 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3.6x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
16x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.8 - 10 mm
Focus adjustment
2.8
Normal focusing range
0.2 m
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Night vision distance
50 m
LED type
IR
Infra-red wavelength
850 nm
Video
Number of TV lines
600
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
52 dB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
RS-485 ports
1
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
12 V
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-50 - 50 °C
Weight & dimensions
Depth
The distance from the front to the back of something.
383 mm
Height
The measurement of the product from head to foot or from base to top.
284 mm
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
11.4 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 284 x 383 mm
Customer service details