location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD-2080EB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD-2080EBP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:37:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CCD 25.4 / 3 mm (1 / 3")
  • - Wired
  • - Optical zoom: 3.6x Digital zoom: 16x
  • - Dome Ceiling
  • - Black
  • - 345 g
Long product name Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling :
The long product name of Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" Super HAD CCD, 600TV lines, 0.15 Lux, 52dB, Zoom 3.6x, 3.5W, 345g, Black
More>>>
Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling:
The official description of Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with Samsung Techwin's latest W-V DSP chipset, the SCD-2080E achieves vivid graphics at 600TV lines resolution. With low light levels of 0.15lux, it delivers clear images even at night. In addition, SCD-2080E's 3.6x varifocal lens (2.8 ~ 10mm) provides maximum flexibility for installation. In addition there is built-in coaxial control compatibility, MD and SSNRⅢ function for improved performance.

Short summary description Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling:
This short summary of the Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCD-2080EB, IP security camera, Indoor & outdoor, Wired, Ceiling, Black, Dome

Long summary description Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling:
This is an auto-generated long summary of Samsung SCD-2080EB Dome IP security camera Indoor & outdoor Ceiling based on the first three specs of the first five spec groups.

Samsung SCD-2080EB. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, Form factor: Dome. Minimum illumination: 0.0003 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 94.4°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 3.6x, Digital zoom: 16x, Focal length range: 2.8 - 10 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black
Housing material
Plastic
Camera
Minimum illumination
0.0003 lx
Angle of rotation
348°
Lens viewing angle, horizontal
94.4°
Lens viewing angle, vertical
69.2°
Tilt angle range
0 - 73°
Pan range
0 - 352°
Camera shutter speed
1/50 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Sensor type *
CCD
Lens system
Optical zoom
3.6x
Digital zoom
16x
Focal length range
2.8 - 10 mm
Video
Number of TV lines
600
Audio
Frequency range
15.625 - 50 Hz
Signal-to-Noise Ratio (SNR)
52 dB
Network
Ethernet LAN *
No
Wi-Fi *
No
Ports & interfaces
Composite video out
1
DC-in jack
Yes
Power
AC input voltage
12 V
Power consumption (typical)
3.5 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Height
92.7 mm
Diameter
11.6 cm
Weight
345 g
Sustainability
Compliance certificates
RoHS
Packaging content
Manual
Yes
User guide
Yes
Other features
F-number (relative aperture)
2.8