Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD-2020B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD-2020BP
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7331
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 03 Jun 2018 22:10:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling :
The short editorial description of Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling

1/7.62 cm (3") Super HAD CCD, 0.15Lux, 600TV lines, 52dB, 3.5W, 285g
More>>>
Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling:
The official marketing text of Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling as supplied by the manufacturer

- Supreme color image quality at 600TV lines resolution
- Excellent sensitivity (0.15Lux)
- 3-Axis mechanical design (Indoor)
- SSNRIII (Samsung Super Noise Reduction)
- Coaxial OSD control

Short summary description Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling:
This short summary of the Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCD-2020B, IP security camera, indoor & outdoor, Wired, Dome, Ceiling, Black

Long summary description Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling:
This is an auto-generated long summary of Samsung SCD-2020B IP security camera indoor & outdoor Dome Ceiling based on the first three specs of the first five spec groups.

Samsung SCD-2020B. Type: IP security camera, Placement supported: indoor & outdoor, Connectivity technology: Wired. Form factor: Dome, Mounting type: Ceiling, Product colour: Black. Minimum illumination: 0.0003 lx, Angle of rotation: 348°, Viewing angle, horizontal: 71°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3.7 mm

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Design
Form factor *
The shape or design of the product.
Dome
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.0003 lx
Angle of rotation
348°
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
71°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
52°
Tilt angle range
0 - 75°
Pan range
0 - 352°
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Manual
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Lens system
Fixed focal length
3.7 mm
Video
Number of TV lines
600
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
15.625 - 50 Hz
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
52 dB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
12 V
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
3.5 W
Power over Ethernet (PoE)
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
83.7 mm
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
10.8 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
285 g
Packaging content
Manual
Yes
User guide
Yes
Other features
F-number (relative aperture)
2
Customer service details