location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCD-2010B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCD-2010BP
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:33:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CCD 25.4 / 3 mm (1 / 3")
  • - Wired
  • - Dome Ceiling
  • - Black
  • - 180 g
Long product name Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling :
The long product name of Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" Super HAD CCD, Fixed lens 3mm, SSNR3, 600TVL, 0.04 lux, 52dB, 180g
More>>>
Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling:
The official description of Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SCD-2010/2030 mini dome cameras have been designed to generate outstanding images in various installation environments.

During the day these cameras produce vivid graphics at of 600TV lines resolution. In addition, there are built-in coaxial control compatibility and also, SID-2010/2030 comes with a 3mm/6mm fixed lens that is ideal for small areas suach as elevators and for most indoor applications.

Short summary description Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling:
This short summary of the Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCD-2010B, IP security camera, Indoor & outdoor, Wired, Ceiling, Black, Dome

Long summary description Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling:
This is an auto-generated long summary of Samsung SCD-2010B Dome IP security camera Indoor & outdoor Ceiling based on the first three specs of the first five spec groups.

Samsung SCD-2010B. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, Form factor: Dome. Minimum illumination: 0.04 lx, Lens viewing angle, horizontal: 95°, Lens viewing angle, vertical: 46°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black
Camera
Minimum illumination
0.04 lx
Lens viewing angle, horizontal
95°
Lens viewing angle, vertical
46°
Tilt angle range
0 - 75°
Pan range
0 - 352°
White balance
Manual
Camera shutter speed
1/60 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Sensor type *
CCD
Lens system
Fixed focal length
3 mm
Night vision
Night vision *
No
Video
Number of TV lines
600
Audio
Frequency range
15.734 - 59.94 Hz
Signal-to-Noise Ratio (SNR)
52 dB
Network
Ethernet LAN *
No
Wi-Fi *
No
Ports & interfaces
Composite video out
1
DC-in jack
Yes
Power
AC input voltage
12 V
Power consumption (typical)
1.8 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Height
67 mm
Diameter
10.4 cm
Weight
180 g
Sustainability
Compliance certificates
RoHS
Packaging content
Manual
Yes
Other features
F-number (relative aperture)
2