location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCB-6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCB-6000
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor
  • - CMOS 25.4 / 3 mm (1 / 3") 2.1 MP 1920 x 1080 pixels
  • - Wired
  • - Night vision
  • - Digital zoom: 16x
  • - Ceiling/wall
  • - Black, Grey
  • - 434 g
Long product name Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall :
The long product name of Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" СMOS, 2.2 MP, Full HD (1920x1080) 30fps, RS-485, 50dB, 6W, 434g
More>>>
Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
The official description of Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCB-6000 is Samsung Techwin’s HD-SDI megapixel digital camera, using HD-SDI technology this camera transfers HD Megapixel images without signal interruption or video delay; it is ideal for use in high-security surveillance applications for example; casinos, banking and hotels. The SCB-6000 can transfer full HD (1920 x 1080) resolution videos max. 100m distance at 30fps real-time. In addition, there is built-in true day&night, SSDR and SSNRIII.

- Full HD (1920 x 1080, 30fps) mega resolution, HD (1280 x 720, 60fps) resolution
- Min. Illumination 1Lux @F1.2 (Color), 0.1Lux (B/W)
- True Day & Night (ICR), MD, SSNRIII
- RS-485, dual power

Short summary description Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCB-6000, Indoor & outdoor, Wired, Ceiling/wall, Black, Grey, 0.0017 lx, CMOS

Long summary description Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of Samsung SCB-6000 security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

Samsung SCB-6000. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Grey. Minimum illumination: 0.0017 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 16x

Performance
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Day/night mode
Yes
Alarm input/output
Yes
Design
Mounting type *
Ceiling/wall
Product colour *
Black, Grey
Camera
Minimum illumination
0.0017 lx
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Digital zoom
16x
Night vision
Night vision *
Yes
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2.1 MP
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Video
Frame rate
60 fps
Audio
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
No
Ports & interfaces
RS-485 ports
1
Power
AC input voltage
12 V
Power consumption (typical)
6 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
72 mm
Depth
136.8 mm
Height
60 mm
Weight
434 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Power requirements
24V AC, 12V DC ±10%
Dimensions (WxDxH)
72 x 136.8 x 60 mm