location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCB-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCB-1000PH
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CCD 25.4 / 3 mm (1 / 3")
  • - Wired
  • - Night vision
  • - Digital zoom: 16x
  • - Ceiling/wall
  • - Silver
  • - 510 g
Long product name Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall :
The long product name of Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" Super HAD CCD, Digital Zoom 16x, Coaxial control, RS-485, 530TV lines, 50dB, 75Ω, 4.0W, 510g
More>>>
Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall:
The official description of Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung SCB-1000 is a cost effective general purpose camera with up to 530TV lines of resolution and a minimum illumination specification of 0.5Lux. This camera comes equipped with Samsung’s SSNR (Samsung Super Noise Reduction) function which reduces noise in dark areas. This is a great choice in cost-sensitive applications where the performance demands are less.

Short summary description Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall:
This short summary of the Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCB-1000, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Silver, Aluminium, Steel

Long summary description Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall:
This is an auto-generated long summary of Samsung SCB-1000 IP security camera Indoor & outdoor Ceiling/wall based on the first three specs of the first five spec groups.

Samsung SCB-1000. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Silver, Housing material: Aluminium, Steel. Minimum illumination: 0.0004 lx, Camera shutter speed: 1/200 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 16x

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Alarm input/output
Yes
Design
Mounting type *
Ceiling/wall
Product colour *
Silver
Housing material
Aluminium, Steel
Camera
Minimum illumination
0.0004 lx
Camera shutter speed
1/200 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Sensor type *
CCD
Lens system
Digital zoom
16x
Night vision
Night vision *
Yes
Video
Number of TV lines
530
Audio
Frequency range
50 - 15625 Hz
Signal-to-Noise Ratio (SNR)
50 dB
Network
Ethernet LAN *
No
Power
AC input voltage
230 V
Power consumption (typical)
4 W
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
58 mm
Depth
121 mm
Height
52 mm
Weight
510 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
58 x 121 x 52 mm