Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCB-1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCB-1000PD
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4280
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 03 Jun 2018 22:10:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall :
The short editorial description of Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall

1/7.62 cm (3") Super HAD CCD, Digital Zoom 16x, 530TV lines, 50dB, 75Ω, 3.5W, 340g
More>>>
Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall:
The official marketing text of Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall as supplied by the manufacturer

The Samsung SCB-1000 is a cost effective general purpose camera with up to 530TV lines of resolution and a minimum illumination specification of 0.5Lux. This camera comes equipped with Samsung’s SSNR (Samsung Super Noise Reduction) function which reduces noise in dark areas. This is a great choice in cost-sensitive applications where the performance demands are less.

Short summary description Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall:
This short summary of the Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCB-1000, IP security camera, indoor & outdoor, Wired, Ceiling/Wall, Silver, Aluminium,Steel

Long summary description Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall:
This is an auto-generated long summary of Samsung SCB-1000 IP security camera indoor & outdoor Ceiling/Wall based on the first three specs of the first five spec groups.

Samsung SCB-1000. Type: IP security camera, Placement supported: indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall, Product colour: Silver, Housing material: Aluminium,Steel. Minimum illumination: 0.05 lx, Camera shutter speed: 1/60 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 16x

Performance
Type *
Characteristics of the device.
IP security camera
Placement supported *
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
indoor & outdoor
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
PTZ control (Pan/Tilt/Zoom)
Yes
Alarm input/output
Yes
Design
Mounting type *
Type of mounting e.g. wall mounting.
Ceiling/Wall
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Housing material
What the casing of the product is made of.
Aluminium,Steel
Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.05 lx
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 3 mm (1 / 3")
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
16x
Night vision
Night vision *
Night vision is technology which allows you to see in low light conditions.
Yes
Video
Number of TV lines
530
Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
15.734 - 59.94 Hz
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
50 dB
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
58 mm
Depth
The distance from the front to the back of something.
121 mm
Height
The measurement of the product from head to foot or from base to top.
52 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
310 g
Packaging content
Manual
Yes
User guide
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
58 x 121 x 52 mm
Customer service details