Samsung logo

Samsung SC7850 vacuum 1.2 L Cylinder vacuum Dry 1800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97782
Info modified on:
04 Apr 2019, 05:13:34
Short summary description Samsung SC7850 vacuum 1.2 L Cylinder vacuum Dry 1800 W:

Samsung SC7850, 1800 W, Cylinder vacuum, Dry, 1.2 L, HEPA, Filtering

Long summary description Samsung SC7850 vacuum 1.2 L Cylinder vacuum Dry 1800 W:

Samsung SC7850. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 1.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Blue, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.