Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pleomax E14, 7W - T2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC278
Category
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
fluorescent bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6860
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb :
The short editorial description of Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb

PLEOMAX Prime - E14, 7W, T2, 290Lm, 2700K
More>>>

Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb:
The official marketing text of Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb as supplied by the manufacturer
PLEOMAX is a brand of Samsung C&T Corporation that designs and markets an extensive line of products ranging from PC accessories, storage media, batteries and energy saving lamps.

As a new brand, PLEOMAX seeks to provide consumers around the world with IT consumables that are essential and simple to use at a reasonable price. In coordination with our 76 regional offices we currently offer our products in over 40 countries through multiple channels.
Short summary description Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb:
This short summary of the Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Pleomax E14, 7W - T2, 7 W, 290 lm, 8000 h, 2700 K, White, A
Long summary description Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb :

Samsung Pleomax E14, 7W - T2. Bulb power: 7 W, Luminous flux: 290 lm, Bulb lifetime: 8000 h. Energy efficiency class: A, Input voltage: 110 - 240, Power consumption: 55 mA. Length: 11 cm, Weight: 46 g

This is an auto-generated long summary of Samsung Pleomax E14, 7W - T2 7W A fluorescent bulb based on the first three specs of the first five spec groups.
Performance
Bulb power *
The power of the lamp, usually measured in watts (W).
7 W
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
290 lm
Bulb lifetime *
The length of time that the bulb will last for.
8000 h
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
2700 K
Colour of product
The colour e.g. red, blue, green, black, white.
White
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Input voltage
The voltage (V) which is required to power the product.
110 - 240
Power consumption
55 mA
Weight & dimensions
Length
The measurement or extent of something from end to end.
11 cm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
46 g
X