Samsung logo

Samsung CDROM 52X BULK BLACK BEZEL 10-PACK optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22916
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung CDROM 52X BULK BLACK BEZEL 10-PACK optical disc drive Internal:

Samsung CDROM 52X BULK BLACK BEZEL 10-PACK, 0.125 MB, 16.6 MB/s, 52x, 80 ms, 750 g, 148.2 x 42 x 202 mm

Long summary description Samsung CDROM 52X BULK BLACK BEZEL 10-PACK optical disc drive Internal:

Samsung CDROM 52X BULK BLACK BEZEL 10-PACK. Drive device, buffer size: 0.125 MB, Burst transfer rate: 16.6 MB/s. CD read speed: 52x. Access time: 80 ms. Weight: 750 g. Dimensions (WxDxH): 148.2 x 42 x 202 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.