Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SBP-43 mounting kit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP-43
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP-43
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3479
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 02 Mar 2018 23:01:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SBP-43 mounting kit :
The short editorial description of Samsung SBP-43 mounting kit

Change pipe thread
More>>>
Samsung SBP-43 mounting kit:
The official marketing text of Samsung SBP-43 mounting kit as supplied by the manufacturer

- Mounts Materials : Aluminium
- Mounts Dimensions WxHxD : Ø63.8 x 82.0mm (Ø2.51" x 3.23")
- PTZ Mounts Weight : 200g (0.44 lb)
- PTZ Mounts Colour : Silver

Short summary description Samsung SBP-43 mounting kit:
This short summary of the Samsung SBP-43 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SBP-43, 200 g, 82 mm, 6.38 cm

Long summary description Samsung SBP-43 mounting kit:
This is an auto-generated long summary of Samsung SBP-43 mounting kit based on the first three specs of the first five spec groups.

Samsung SBP-43. Weight: 200 g, Height: 82 mm, Diameter: 6.38 cm

Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Height (imperial)
8.2 cm (3.23")
Other features
Quantity
The number of products there are.
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Height
The measurement of the product from head to foot or from base to top.
82 mm
Diameter
Distance from one side of a body (circle or sphere) to the other side, measured by a straight line passing through the centre of the body.
6.38 cm
Customer service details