location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SBP-37 mounting kit Silver Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP-37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP-37 show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SBP-37 mounting kit Silver Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Aluminium
  • - Product colour: Silver
  • - 160 g
Long product name Samsung SBP-37 mounting kit Silver Aluminium :
The long product name of Samsung SBP-37 mounting kit Silver Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Change pipe thread, 160g, Silver
More>>>
Samsung SBP-37 mounting kit Silver Aluminium:
The official description of Samsung SBP-37 mounting kit Silver Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mounts Materials : Aluminium
- Mounts Dimensions WxHxD : Ø63.8 x 82.0mm (Ø2.51" x 3.23")
- PTZ Mounts Weight : 160g (0.35 lb)
- PTZ Mounts Colour : Silver

Short summary description Samsung SBP-37 mounting kit Silver Aluminium:
This short summary of the Samsung SBP-37 mounting kit Silver Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SBP-37, Aluminium, Silver

Long summary description Samsung SBP-37 mounting kit Silver Aluminium:
This is an auto-generated long summary of Samsung SBP-37 mounting kit Silver Aluminium based on the first three specs of the first five spec groups.

Samsung SBP-37. Material: Aluminium, Product colour: Silver

Technical details
Product colour *
Silver
Material
Aluminium
Height (imperial)
8.2 cm (3.23")
Other features
Quantity
1
Weight & dimensions
Weight
160 g
Height
82 mm
Diameter
6.38 cm
Country Distributor
United Kingdom 1 distributor(s)