location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SBP-300HM2 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP-300HM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP-300HM2 show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2018 23:01:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SBP-300HM2 mounting kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Aluminium
  • - Product colour: Ivory
  • - 500 g
Long product name Samsung SBP-300HM2 mounting kit :
The long product name of Samsung SBP-300HM2 mounting kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hanging mount adaptor, Ivory
More>>>
Samsung SBP-300HM2 mounting kit:
The official description of Samsung SBP-300HM2 mounting kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Materials : Aluminium
- Dimensions WxHxD : Ø178.0 x 53.0mm (Ø7.01" x 2.09")
- Mount Weight : 500g (1.1 lb)
- Mount Colour : Ivory

Short summary description Samsung SBP-300HM2 mounting kit:
This short summary of the Samsung SBP-300HM2 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SBP-300HM2, 500 g, 53 mm, 17.8 cm

Long summary description Samsung SBP-300HM2 mounting kit:
This is an auto-generated long summary of Samsung SBP-300HM2 mounting kit based on the first three specs of the first five spec groups.

Samsung SBP-300HM2. Weight: 500 g, Height: 53 mm, Diameter: 17.8 cm

Technical details
Product colour *
Ivory
Material
Aluminium
Height (imperial)
5.31 cm (2.09")
Other features
Quantity
1
Weight & dimensions
Weight
500 g
Height
53 mm
Diameter
17.8 cm
Country Distributor
United Kingdom 1 distributor(s)