location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SBP-300CM security camera accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBP-300CM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBP-300CM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6950207311673
Category:
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SBP-300CM security camera accessory :
The long product name of Samsung SBP-300CM security camera accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PTZ Dome Mounts, 700g, Ivory
More>>>
Samsung SBP-300CM security camera accessory:
The official description of Samsung SBP-300CM security camera accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Materials : Aluminium + SECC
- Dimensions WxHxD : Ø130.0 x 305.5mm (Ø5.12" x 12.03")
- Mount Weight : 700g (1.54 lb)
- Mount Colour : Ivory

Short summary description Samsung SBP-300CM security camera accessory:
This short summary of the Samsung SBP-300CM security camera accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SBP-300CM, Ivory, Aluminium, SECC, 130 mm, 305.5 mm, 700 g

Long summary description Samsung SBP-300CM security camera accessory:
This is an auto-generated long summary of Samsung SBP-300CM security camera accessory based on the first three specs of the first five spec groups.

Samsung SBP-300CM. Product colour: Ivory, Housing material: Aluminium, SECC. Width: 130 mm, Height: 305.5 mm, Weight: 700 g

Features
Product colour *
Ivory
Housing material
Aluminium, SECC
Weight & dimensions
Width
130 mm
Weight & dimensions
Height
305.5 mm
Weight
700 g
Logistics data
Harmonized System (HS) code
85299020
Country Distributor
United Kingdom 1 distributor(s)