Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B3210 Corby Black,Yellow

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3210 Corby
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAB3210Y
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7824
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung B3210 Corby Black,Yellow:
This short summary of the Samsung B3210 Corby Black,Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung B3210 Corby, 7.11 cm (2.8"), 220 x 176 pixels, Black, Yellow
Long summary description Samsung B3210 Corby Black,Yellow :

Samsung B3210 Corby. Display diagonal: 7.11 cm (2.8"), Display resolution: 220 x 176 pixels, Display type: TFT. Battery capacity: 1000 mAh. Colour of product: Black, Yellow. Weight: 95 g

This is an auto-generated long summary of Samsung B3210 Corby Black,Yellow based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.11 cm (2.8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
220 x 176 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colours
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
60 MB
Camera
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Rear camera resolution
1600 x 1200 pixels
Night mode
Yes
Built-in camera
The product has an integrated camera.
Yes
Networking
2G standards *
EDGE,GPRS
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Yellow
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Events reminder
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
5 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
95 g
Width *
The measurement or extent of something from side to side.
59.5 mm
Depth *
The distance from the front to the back of something.
13.5 mm
Height *
The measurement of the product from head to foot or from base to top.
111 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Phonebook capacity
The number of names/numbers that can be stored in the phonebook of a phone.
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09
Testseek has collected 29 expert reviews for Samsung B3210 Corby Svart, Gul and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
63%
Source Review comments Score
whatmobile.net
Updated:
2013-11-14
Samsung’s range of Genio handsets are highly affordable and have become hugely popular. Backed by a massive advertising campaign from the Korean manufacturer, it really does go to show that a huge marketing budget can result in increased sales.But is t...
80%
trustedreviews.com
Updated:
2013-11-14
With the explosion of social networking websites like Facebook and Twitter, it seems even those on the tightest of budgets want a phone that can keep up with their frenzied messaging. As such we're starting to see more and more budget phones with full-siz...
Good Low price, Build quality, Ergonomics...
Bad Web browser isn't as good as a 'real' smartphone, Poor screen resolution...
80%
pcadvisor.co.uk
Updated:
2013-11-09
Product Code: SAMB3210 Samsung's Corby line-up of phones offer good looks and decent UI all linked together by affordable price-tags. The Samsung CorbyTXT B3210 with its full qwerty keyboard is a Corby phone aimed at users who are more into messaging...
Bottom line If you are looking for an affordable phone that takes a page out of the Blackberry handbook and doesn't compromise on multimedia performance, the Samsung CorbyTXT B3210 is a good choice. But even with its price-tag of around £140, there is plenty...
60%
digitalversus.com
Updated:
2013-11-14
The Genio Qwerty as a phone You'll have no real problems talking on this phone. Even though it's not the best mobile on the market, it's fine for chatting and making calls. Web browsing could be better, mostly due to 2.5G connectivity. Thankfully, int...
Good Pluses, Full QWERTY keyboard, Standard audio output / RDS FM radio, Responsive, Simplified access to social networking sites...
Bad Minuses, Not the best for photo and video, Keyboard too small, Less impressive than a genuine smartphone...
60%
techradar.com
Updated:
2013-11-14
With a colourful chassis, full QWERTY keyboard and seriously budget price tag, the Samsung Genio QWERTY is squarely aimed at the younger social networker.Available initially from Orange from under £70 on pre-pay, the Genio QWERTY is a very affordable a...
Good QWERTY keyboard with slick action, Slim design with swappable back covers, Decent music player with good earphones, 3.5mm headphone socket, MicroSD card expansion, Intuitive menu system...
Bad No 3G or Wi-Fi, Limited 2MP camera, Low resolution display, Mediocre email set-up for a QWERTY phone, No USB data cable or software supplied, Low internal storage...
Bottom line With a colourful chassis, full QWERTY keyboard and seriously budget price tag, the Samsung Genio QWERTY is squarely aimed at the younger social networker.Available initially from Orange from under £70 on pre-pay, the Genio QWERTY is a very affordable...
60%
3g.co.uk
Updated:
2013-11-14
on the Samsung Genio QWERTY This is hardly an alternative to the iPhone, with its basic features, small screen and bright design, but as a budget handset for messaging, social networking youngsters, it’s funky and fits the bill perfectly. Samsung...
Good For Samsung Genio QWERTY, A funky handset that’s fun to use...
Bad for Samsung Genio QWERTY...
60%
Zdnet.com.au
Updated:
2013-11-09
It's always cute to see toddlers dressed in adult clothing; babies in studded leather jackets and their feet wrapped in Converse sneakers. So does the same apply to tweens using BlackBerry clones while their parents chat on Bolds and Pearls? Design...
Bottom line The tiny keyboard keys spoil the B3210's spotlight feature and not having 3G will irritate the teens this phone is supposed to appeal to.
55%
knowyourmobile.com
Updated:
2014-04-02
The Genio series stormed into the budget mobile sector in 2009 with the Genio Touch, offering one of the most affordable and accessible touchscreen phones ever made. Not only was it small and cheap, it also was one of the first low-end phones to use t...
0%
Show all
X