Samsung logo

Samsung DIGIMAX A402 1/2.5" 4 MP CCD 2048 x 1536 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76129
Info modified on:
04 Apr 2019, 06:59:51
Short summary description Samsung DIGIMAX A402 1/2.5" 4 MP CCD 2048 x 1536 pixels Silver:

Samsung DIGIMAX A402, 4 MP, 2048 x 1536 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Samsung DIGIMAX A402 1/2.5" 4 MP CCD 2048 x 1536 pixels Silver:

Samsung DIGIMAX A402. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 4x, Digital zoom: 4x. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 103 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.