Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT53H6365SL freestanding 533L A++ Stainless steel fridge-freezer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT53H6365SL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT53H6365SL
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7322
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 02 Dec 2017 19:42:21
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Samsung RT53H6365SL freestanding 533L A++ Stainless steel fridge-freezer:
This short summary of the Samsung RT53H6365SL freestanding 533L A++ Stainless steel fridge-freezer data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT53H6365SL, 533 L, N-T, 40 dB, A++, Fresh zone compartment, Stainless steel

Long summary description Samsung RT53H6365SL freestanding 533L A++ Stainless steel fridge-freezer:
This is an auto-generated long summary of Samsung RT53H6365SL freestanding 533L A++ Stainless steel fridge-freezer based on the first three specs of the first five spec groups.

Samsung RT53H6365SL. Case design: Freestanding. Total net capacity: 533 L. Door hinge: Right, Display type: LCD. Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 407 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 126 L. Fresh zone compartment. Energy efficiency class: A++. Colour of product: Stainless steel

Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
No
Display type
Type of display (screen) e.g. LCD.
LCD
Refrigerating medium
R600a
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
533 L
Total gross capacity *
The total capacity of the fridge/freezer including walls.
547 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
N-T
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
40 dB
Icemaker
This is either a consumer device for making ice, found inside a home freezer, or a stand-alone appliance for making ice.
Yes
Fridge
Fridge net capacity *
The usable storage space of the fridge.
407 L
Fridge gross capacity *
The total capacity of the fridge, this is the sum of the capacity for food storage and the capacity of the fridge walls etc.
409 L
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
2
Fridge
Egg balcony
Yes
Freezer
Freezer position *
Where the freezer is in the fridge-freezer device e.g. top, bottom.
Top-placed
Freezer net capacity *
The usable storage space of the freezer.
126 L
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
138 L
Star rating *
European freezers, and refrigerators with a freezer compartment, have a four star rating system to grade freezers. One star, [∗] : min temperature = −6 °C (21 °F). Maximum storage time for (pre-frozen) food is 1 week. Four star, [∗∗∗∗] : min temperature = −18 °C (0 °F). Maximum storage time for pre-frozen or frozen-from-fresh food is between 3 and 12 months. only a four star freezer is intended for freezing fresh food, and may include a "fast freeze" function (runs the compressor continually, down to as low as −26 °C (−15 °F)) to facilitate this. Three (or fewer) stars are used for frozen food compartments that are only suitable for storing frozen food; introducing fresh food into such a compartment is likely to result in unacceptable temperature rises.
4*
Fresh zone
Fresh zone compartment *
A part of a fridge which is cooler than the rest, at between 0 and 3 degrees Celsius, used for chilling meats, seafood, fruit and vegetables.
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A++
Weight & dimensions
Width *
The measurement or extent of something from side to side.
790 mm
Depth *
The distance from the front to the back of something.
770 mm
Height *
The measurement of the product from head to foot or from base to top.
1855 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
84 kg
Package width
The distance from one side of the packaging to the other.
846 mm
Package depth
The distance from the front to the back of the packaging.
770 mm
Package height
The distance from the top to the bottom of the packaging.
1944 mm
Package weight
Weight of the packaged product.
93 kg
X