location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT50WMSS1/XEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT50WMSS1/XEM
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding
  • - Fridge interior light
  • - 101 L
More>>>
Short summary description Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver:
This short summary of the Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT50WMSS1/XEM, Silver

Long summary description Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver:
This is an auto-generated long summary of Samsung RT50WMSS1/XEM fridge-freezer Freestanding Silver based on the first three specs of the first five spec groups.

Samsung RT50WMSS1/XEM. Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 101 L. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Refrigerating medium
R-134a
Performance
Total gross capacity
500 L
Fridge
Fridge interior light
Yes
Fridge number of shelves/baskets *
5
Freezer
Freezer net capacity *
101 L
Freezer gross capacity
121 L
Weight & dimensions
Width *
690 mm
Depth *
742.5 mm
Height *
1780 mm
Weight *
77 kg
Other features
Built-in freezer
Yes