location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT46H5500WW fridge-freezer Freestanding 458 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT46H5500WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT46H5500WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085993167
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RT46H5500WW fridge-freezer Freestanding 458 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 458 L
  • - 346 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 112 L Top-placed No Frost (freezer) 4* 7 kg/24h
  • - 320 kWh 41 dB
More>>>
Short summary description Samsung RT46H5500WW fridge-freezer Freestanding 458 L White:
This short summary of the Samsung RT46H5500WW fridge-freezer Freestanding 458 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT46H5500WW, 458 L, No Frost (fridge), N-T, 41 dB, 7 kg/24h, White

Long summary description Samsung RT46H5500WW fridge-freezer Freestanding 458 L White:
This is an auto-generated long summary of Samsung RT46H5500WW fridge-freezer Freestanding 458 L White based on the first three specs of the first five spec groups.

Samsung RT46H5500WW. Total net capacity: 458 L. Door hinge: Right. Climate class: N-T, Noise level: 41 dB. Fridge net capacity: 346 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 112 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Annual energy consumption: 320 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Built-in display *
Yes
Refrigerating medium
R600a
Shelves material
Tempered glass
Number of compressors
1
Inverter technology
Yes
Performance
Total net capacity *
458 L
Total gross capacity
471 L
Climate class *
N-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
41 dB
Water dispenser
Yes
Fridge
Fridge net capacity *
346 L
Fridge gross capacity
348 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
112 L
Freezer gross capacity
123 L
Freezing capacity *
7 kg/24h
Storage time during power failure *
18 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer interior light
Yes
Freezer number of shelves/baskets *
2
Freezer door balconies
2
Fast freeze function *
Yes
Ice cube tray
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
320 kWh
Weight & dimensions
Width *
700 mm
Depth *
776 mm
Height *
1825 mm
Depth without handle
61.5 cm
Weight *
74 kg
Packaging data
Package width
744 mm
Package depth
766 mm
Package height
1904 mm
Package weight
83 kg