location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT45JSTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT45JSTS
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 450 L
  • - 329 L Fridge interior light
  • - 121 L Top-placed 4*
Long product name Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver :
The long product name of Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RT45JSTS - 450L, R-134a, Titanium Silver
More>>>
Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver:
The official description of Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cool Booster, Instant Twist Ice, Chilled Room
Samsung's Coolever Zone keeps the crisper climate perfect.

Optimal crispness guaranteed.
Samsung's exclusive Coolever Zone keeps the crisper climate perfect by employing a perfect-fit sealing design that ensures there are no inefficient gaps as well as conduction cooling technology that cools the container instead of blowing cool air directly into it, exposing vegetables to harsh temperatures that can cause damage. Not only is the Coolever Zone’s temperature always optimized, it also maintains the humidity level by automatically opening the sealing when the humidity rises.

Cool Booster
The penetrating cool air from each side increases cooling efficiency. Cold air is evenly distributed throughout the compartment so that food is completely enveloped in cold air keeping it super-fresh.

Short summary description Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver:
This short summary of the Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT45JSTS, 450 L, Silver

Long summary description Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver:
This is an auto-generated long summary of Samsung RT45JSTS fridge-freezer Freestanding 450 L Silver based on the first three specs of the first five spec groups.

Samsung RT45JSTS. Total net capacity: 450 L. Door hinge: Right. Fridge net capacity: 329 L, Fridge interior light, Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Freezer net capacity: 121 L. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Built-in display *
No
Performance
Total net capacity *
450 L
Icemaker *
Yes
Fridge
Fridge net capacity *
329 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
6
Number of vegetable drawers *
1
Freezer
Freezer position *
Top-placed
Freezer
Freezer net capacity *
121 L
Star rating *
4*
Freezer number of shelves/baskets *
2
Power
AC input voltage
220 V
Weight & dimensions
Width *
680 mm
Depth *
670 mm
Height *
1770 mm
Other features
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Anti-bacterial function
No
Door type
Double