location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RT41LSMG Freestanding 335 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT41LSMG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT41LSMG1/XES show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RT41LSMG Freestanding 335 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 335 L
  • - 235 L Fridge interior light
  • - 100 L Top-placed 4* 6 kg/24h
Long product name Samsung RT41LSMG Freestanding 335 L Silver :
The long product name of Samsung RT41LSMG Freestanding 335 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RT41LSMG - FRIGOR 2P 67CM 349LT A+ NF SILVER
More>>>
Short summary description Samsung RT41LSMG Freestanding 335 L Silver:
This short summary of the Samsung RT41LSMG Freestanding 335 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RT41LSMG, 335 L, SN-T, 6 kg/24h, Silver

Long summary description Samsung RT41LSMG Freestanding 335 L Silver:
This is an auto-generated long summary of Samsung RT41LSMG Freestanding 335 L Silver based on the first three specs of the first five spec groups.

Samsung RT41LSMG. Total net capacity: 335 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 235 L, Fridge interior light. Freezer net capacity: 100 L, Freezing capacity: 6 kg/24h. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
No
Child lock
No
Built-in display *
No
Performance
Total net capacity *
335 L
Total gross capacity
349 L
Climate class *
SN-T
Fridge
Fridge net capacity *
235 L
Fridge interior light
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
100 L
Freezing capacity *
6 kg/24h
Freezer
Storage time during power failure *
8 h
Star rating *
4*
Power
Energy efficiency class (old)
A+
Weight & dimensions
Width *
670 mm
Depth *
660 mm
Height *
1685 mm
Weight *
66 kg
Other features
No Frost system
Yes
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Anti-bacterial function
No
Door type
Double