Samsung logo

Samsung RS65DG54R3B1EF side-by-side refrigerator Freestanding 635 L E Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9081
Info modified on:
24 Jan 2025, 07:15:45
Short summary description Samsung RS65DG54R3B1EF side-by-side refrigerator Freestanding 635 L E Anthracite:

Samsung RS65DG54R3B1EF, Freestanding, American door, Anthracite, 635 L, C, 37 dB

Long summary description Samsung RS65DG54R3B1EF side-by-side refrigerator Freestanding 635 L E Anthracite:

Samsung RS65DG54R3B1EF. Appliance placement: Freestanding, Product design: American door, Product colour: Anthracite. Total net capacity: 635 L, Noise emission class: C, Noise level: 37 dB. Fridge net capacity: 417 L, Lamp type: LED. Freezer net capacity: 218 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: E, Annual energy consumption: 345 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.