Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung flatscreen 211MP Silver 21.3LCD computer monitor 53.3 cm (21") 1600 x 1200 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flatscreen 211MP Silver 21.3LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS21ASSSW
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11455
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung flatscreen 211MP Silver 21.3LCD computer monitor 53.3 cm (21") 1600 x 1200 pixels:
This short summary of the Samsung flatscreen 211MP Silver 21.3LCD computer monitor 53.3 cm (21") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung flatscreen 211MP Silver 21.3LCD, 53.3 cm (21"), 1600 x 1200 pixels, LCD

Long summary description Samsung flatscreen 211MP Silver 21.3LCD computer monitor 53.3 cm (21") 1600 x 1200 pixels:
This is an auto-generated long summary of Samsung flatscreen 211MP Silver 21.3LCD computer monitor 53.3 cm (21") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

Samsung flatscreen 211MP Silver 21.3LCD. Display diagonal: 53.3 cm (21"), Display resolution: 1600 x 1200 pixels. Display: LCD

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Horizontal scan range
30 - 85 kHz
Vertical scan range
55 - 85 Hz
Design
Certification
UL 1950, CSA, TUV, IEC 950, NEMKO, FCC, DOC, CISPR22, EMI, EN500821, VCCI, TCO'95
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
568 mm
Depth *
The distance from the front to the back of something.
213 mm
Height *
The measurement of the product from head to foot or from base to top.
472 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Audio system
System used to play music or speech.
3D Virtual Surround Sound Speakers (optional)
Customer service details