location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RL60GHGVB Freestanding 401 L Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL60GHGVB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL60GHGVB1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071790688
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung RL60GHGVB Freestanding 401 L Sand:
This short summary of the Samsung RL60GHGVB Freestanding 401 L Sand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RL60GHGVB, 401 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RL60GHGVB Freestanding 401 L Sand:
This is an auto-generated long summary of Samsung RL60GHGVB Freestanding 401 L Sand based on the first three specs of the first five spec groups.

Samsung RL60GHGVB. Total net capacity: 401 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 289 L, No Frost (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 277 kWh. Product colour: Sand

Design
Appliance placement *
Freestanding
Product colour *
Sand
Door hinge
Right
Reversible doors
Yes
Number of compressors
1
Performance
Total net capacity *
401 L
Total gross capacity
443 L
Climate class *
SN-T
Noise level *
40 dB
Fridge
Fridge net capacity *
289 L
No Frost (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
112 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
12 h
Freezer
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
4
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
277 kWh
Weight & dimensions
Width *
600 mm
Depth *
670 mm
Height *
2010 mm
Weight *
77 kg
Other features
No Frost system
Yes
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Anti-bacterial function
Yes
Door type
Double