location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL40LDVB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL40LDVB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071295831
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sand Freestanding 306 L
  • - 221 L Fridge interior light
  • - 85 L Bottom-placed 4* 10 kg/24h
  • - 299 kWh 41 dB
More>>>
Short summary description Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand:
This short summary of the Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RL40LDVB, 306 L, SN-ST, 41 dB, 10 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand:
This is an auto-generated long summary of Samsung RL40LDVB fridge-freezer Freestanding 306 L Sand based on the first three specs of the first five spec groups.

Samsung RL40LDVB. Total net capacity: 306 L. Door hinge: Right. Climate class: SN-ST, Noise level: 41 dB. Fridge net capacity: 221 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 85 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 299 kWh. Product colour: Sand

Design
Appliance placement *
Freestanding
Product colour *
Sand
Door hinge
Right
Reversible doors
Yes
Child lock
No
Built-in display *
No
Performance
Total net capacity *
306 L
Total gross capacity
333 L
Climate class *
SN-ST
Noise level *
41 dB
Fridge
Fridge net capacity *
221 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
5
Number of vegetable drawers *
1
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
85 L
Freezer
Freezing capacity *
10 kg/24h
Star rating *
4*
Freezer number of shelves/baskets *
3
Fresh zone
Fresh zone compartment *
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
299 kWh
Weight & dimensions
Width *
740 mm
Depth *
645 mm
Height *
1880 mm
Weight *
74 kg
Other features
No Frost system
Yes
Multi-airflow system
Yes
Thermostat
Yes
Form factor
Upright
Anti-bacterial function
No
Door type
Double