Samsung logo

Samsung Combo Refrigerator Freestanding 305 L Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80239
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung Combo Refrigerator Freestanding 305 L Grey:

Samsung Combo Refrigerator, 305 L, 13 kg/24h, Grey

Long summary description Samsung Combo Refrigerator Freestanding 305 L Grey:

Samsung Combo Refrigerator. Total net capacity: 305 L. Fridge net capacity: 205 L. Freezer net capacity: 100 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 303 kWh. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.