Samsung logo

Samsung Combo Refrigerator, White Freestanding 305 L

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109424
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung Combo Refrigerator, White Freestanding 305 L:

Samsung Combo Refrigerator, White, 305 L, 13.6 kg/24h, White

Long summary description Samsung Combo Refrigerator, White Freestanding 305 L:

Samsung Combo Refrigerator, White. Total net capacity: 305 L. Fridge net capacity: 205 L, Fridge interior light. Freezer net capacity: 100 L, Freezing capacity: 13.6 kg/24h. Annual energy consumption: 360 kWh. Product colour: White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.