Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RL37HCMG fridge-freezer Freestanding Silver 280 L A+

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL37HCMG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL37HCMG2/XES
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11240
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung RL37HCMG fridge-freezer Freestanding Silver 280 L A+:
This short summary of the Samsung RL37HCMG fridge-freezer Freestanding Silver 280 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RL37HCMG, 280 L, SN-T, 41 dB, A+, Silver

Long summary description Samsung RL37HCMG fridge-freezer Freestanding Silver 280 L A+:
This is an auto-generated long summary of Samsung RL37HCMG fridge-freezer Freestanding Silver 280 L A+ based on the first three specs of the first five spec groups.

Samsung RL37HCMG. Total net capacity: 280 L. Door hinge: right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 200 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 80 L. Energy efficiency class: A+, Annual energy consumption: 278 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Built-in display *
A display which is part of the product, so you do not need to attach another display.
LED
Refrigerating medium
R600a
Number of compressors
1
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
280 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
SN-T
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
41 dB
Total gross capacity
The total capacity of the fridge/freezer including walls.
303 L
Fridge
Fridge net capacity *
The usable storage space of the fridge.
200 L
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Freezer
Freezer position *
Where the freezer is in the fridge-freezer device e.g. top, bottom.
Bottom-placed
Freezer net capacity *
The usable storage space of the freezer.
80 L
Freezer
Star rating *
European freezers, and refrigerators with a freezer compartment, have a four star rating system to grade freezers. One star, [∗] : min temperature = −6 °C (21 °F). Maximum storage time for (pre-frozen) food is 1 week. Four star, [∗∗∗∗] : min temperature = −18 °C (0 °F). Maximum storage time for pre-frozen or frozen-from-fresh food is between 3 and 12 months. only a four star freezer is intended for freezing fresh food, and may include a "fast freeze" function (runs the compressor continually, down to as low as −26 °C (−15 °F)) to facilitate this. Three (or fewer) stars are used for frozen food compartments that are only suitable for storing frozen food; introducing fresh food into such a compartment is likely to result in unacceptable temperature rises.
4*
Freezer number of shelves/baskets *
3
Fast freeze function *
The Fast Freeze function is ideal for freezing fresh food straight from your garden or the supermarket. Lowers the temperature of the freezer to freeze any newly added fresh food quickly. This function preserves the flavour, nutritional value and texture of the food, whilst protecting already frozen food.
Yes
Ergonomics
Door open alarm *
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Annual energy consumption *
The amount of energy used by the product per year.
278 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
646 mm
Height *
The measurement of the product from head to foot or from base to top.
1775 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
71 kg
Other features
No Frost system
The fridge or freezer automatically defrosts.
Yes
Multi-airflow system
Yes
Thermostat
Yes
Form factor
The shape or design of the product.
Upright
Anti-bacterial function
Yes
Door type
Type of refrigerator door e.g. american, french.
Double
Customer service details