Samsung logo

Samsung RL34HGMG Freestanding 286 L Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128041
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Samsung RL34HGMG Freestanding 286 L Graphite:

Samsung RL34HGMG, 286 L, Graphite

Long summary description Samsung RL34HGMG Freestanding 286 L Graphite:

Samsung RL34HGMG. Total net capacity: 286 L. Door hinge: Left. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 85 L. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.