location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB38J7805EF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB38J7805EF
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sand Freestanding 384 L
  • - 254 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 130 L Bottom-placed No Frost (freezer) 4* 14 kg/24h
  • - 280 kWh 39 dB
More>>>
Short summary description Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand:
This short summary of the Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB38J7805EF, 384 L, No Frost (fridge), SN-ST, 14 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand:
This is an auto-generated long summary of Samsung RB38J7805EF fridge-freezer Freestanding 384 L Sand based on the first three specs of the first five spec groups.

Samsung RB38J7805EF. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 254 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 130 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Sand

Design
Appliance placement *
Freestanding
Product colour *
Sand
Door hinge
Right
Control type
Sensor
Built-in display *
Yes
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
384 L
Total gross capacity
406 L
Climate class *
SN-ST
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
39 dB
Icemaker *
Yes
Holiday function
Yes
Fridge
Fridge net capacity *
254 L
Fridge gross capacity
255 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
6
Egg balcony
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
130 L
Freezer gross capacity
151 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
17 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A++
Annual energy consumption *
280 kWh
Weight & dimensions
Width *
595 mm
Depth *
650 mm
Height *
1927 mm
Depth without handle
65 cm
Weight *
70 kg
Packaging data
Package width
637 mm
Package depth
746 mm
Package height
2000 mm
Package weight
78.5 kg