location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q320-PS01AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q320-PS01AU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2.26 GHz
  • - 34 cm (13.4") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - NVIDIA® GeForce® G105M 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 5.4 h 90 W
  • - Windows 7 Home Premium
Warranty: 1 year
Long product name Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium :
The long product name of Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q320-PS01AU - Intel Core 2 Duo P7550, 4096MB DDR2 RAM, 500GB SATA HDD, 13.4” HD LED LCD (1366 x 768), 16:9, nVidia GeForce G 105M (256MB GDDR3), 1.3MP Webcam, Bluetooth v2.0/2.1 + EDR, 3 x USB, 1 x eSATA, 1 x HDMI, SD / SDHC / MMC, 2.2kg, Windows 7 Home Premium
More>>>
Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
The official description of Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

By combining sensual slim-line design with innovative multimedia and communications technology, the Q320 notebook sets a new standard in mobile performance. And at just 2.2kg, the ultra-portable design is ideal for style-conscious students or power hungry business users who need to keep in touch on the move.

Intel Core 2 Duo Processor

The Q320 features state of the art Intel Core 2 Duo processor, which delivers unrivalled system performance, enhanced energy efficiency and advanced connectivity to keep you working longer.

Ultra sharp 13.4" LED display

This 16:9 wide aspect ratio display provides a greater viewing experience and a true representation. An energy efficient LED backlight is integrated into this 13.4" screen.

Great connectivity

Regardless whether a PC is sleeping, on or off, our Chargeable USB (x1) port allows you to charge mobile devices. Combo port which supports both eSATA and USB 2.0. With an external HDD which supports eSATA you can read, write or transfer data of up to 3Gb per second. Also, fast speed wireless connection!

Sleek design

Discover our bezel-less screen. This simple yet beautiful glossy LCD display, overlays from one edge to the other. Just slide in and out a DVD. Save space, ergonomically friendly. No tray. Shiny decoration. Chrome covered decoration surrounds the touchpad and hinges, making our Q320 look outstanding. Giving a chrome-lined finish!

Genuine Windows 7 Home Premium

You’ll love Windows 7 because it makes the things you do with your PC every day faster and easier - so there are fewer steps between you and what you want to do.
Simplifies everyday tasks: Easier navigation, simpler home networking, improved device capabilities, and faster Web browsing with Windows Internet Explorer 8 makes your life easier, and computing experience more fun.
Safeguard Your Work: Your important data faces serious threats – from data loss and spyware, to outright theft of information. Windows 7 strong security foundation and features helps protect users and systems against malware and other forms of security threats.
Makes new things possible: Windows 7 provides more choices for how you can interact with your PC, making it easier for you to enjoy photos, music, and video from almost anywhere.

Powerful nVidia graphics

Featuring a dedicated nVIDIA GeForce G105M graphics card. With support of DirectX 10 powerful graphics architecture it provides best-in-class 3D image rendering to get the best out of all the latest games and applications.

Short summary description Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
This short summary of the Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Q Q320-PS01AU, Intel® Core™2 Duo, 2.26 GHz, 34 cm (13.4"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
This is an auto-generated long summary of Samsung Q Q320-PS01AU laptop Intel® Core™2 Duo 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Samsung Q Q320-PS01AU. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Weight: 2.2 kg

Display
Display diagonal *
34 cm (13.4")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® G105M
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Audio
Audio system
Intel HD Audio
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
5.4 h
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
326 mm
Depth
228.5 mm
Height (front)
3.32 cm
Height (rear)
3.66 cm
Weight *
2.2 kg
Other features
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 14:13:06
Uk has collected 23 expert reviews for Samsung Q Q320-PS01AU laptop 34 cm (13.4") Intel® Core™2 Duo 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-08-07 14:12:34
According to Samsung, the Q320 “is ideal for style-conscious students or power hungry business users who need to keep in touch on the move.” And with its 13.4” display and black shell, the Q320 is indeed a handsome machine. And with a configuration to...
Good Restrained looks and matte inner surfaces, Dedicated graphics card: plays HD video, Good build quality, Relatively quiet, Slotin DVD burner...
Bad Glossy, poorquality LCD panel, Only average performance, Very poor audio...
80%
alphr.com
Updated:
2011-08-07 14:12:36
Samsung's Q320 is a fine example of the increasingly popular 13.3in laptop. It walks the fine line between Apple's minimalism and the attention-seeking gloss of dearer laptops, with the glossy black lid contrasting attractively against a matte-black in...
Bottom line Blends portability and finesse with an impressively affordable asking price...
100%
pcadvisor.co.uk
Updated:
2011-08-07 14:12:40
Product Code: NP-Q320-AS02UK Full-fledged yet svelte, the Samsung NP-Q320 all-purpose notebook has the muscle to serve as your primary work/school home computer. The laptop is compact and light enough (2.33kg) not to break your back, it has a 13.4in...
Bottom line At £670 the Samsung Q320 poses strong competition for other well-equipped 13in notebooks, such as the Dell Studio XPS 13. Samsung's model has a little more muscle than that, but it isn't quite as stylish. Overall, the NP-Q320 is a pretty good...
80%
techradar.com
Updated:
2011-08-07 14:12:58
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Weve long been impressed by Samsungs range of ultraportable and semi-portable laptops, offering excellent mobility, quality and usability at good prices. The Q320 (£699 inc. VAT) is th...
Good Great looks, Decent performance, Very comfortable...
Bad Fingerprint magnet, Some lag when multi-tasking...
80%
trustedreviews.com
Updated:
2011-08-07 14:13:02
Samsung has a good track record where portable laptops are concerned. You can track this all the way back to the Q35 (one of which still knocks around the TrustedReviews offices even now), its successor, the Q45 , as well as last year's two efforts the Q2...
90%
pocket-lint.com
Updated:
2011-08-07 14:13:04
Over the past few years Samsung has released an impressive range of affordable laptops, mixing quality with features and usability. The Q320 continues this trend, and its portable nature makes it a great choice for business users.The inside of this lappy is far...
Good Good quality, strong 3D performance, highly portable...
Bad Glossy lid is a magnet for prints...
Bottom line A compact and well designed laptop that does it all. It’s not the most desirable laptop we’ve seen thoughKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows Vista...
80%
Zdnet.com.au
Updated:
2011-11-05 19:19:43
Design Samsung's not a brand that you'd naturally associate with notebooks, and its efforts to date have been a bit mixed. The Q320 is a basic enough looking notebook of moderate size (326.0x228.5x33.2mm) and weight (2.2kg), making it semi port...
Bottom line Samsung's Q320 impresses us on most levels, except for the critical issue of battery life.
75%
expertreviews.co.uk
Updated:
2012-11-19 11:14:56
At 2.2kg, Samsung's attractive Q320 is 200g heavier than our limit for ultra-portable laptops, but it's still light enough to carry regularly. With a battery life of four hours and 21 minutes, it can survive for long enough away from a power socket...
100%
pcworld.com_techhive.com
Updated:
2011-08-07 14:12:31
For many people, the pricing sweet spot for the perfect laptop is between $800 and $1000. Full-fledged yet svelte, Samsung's NP-Q320 all-purpose notebook ($949 as of September 10, 2009) has the muscle to serve as your primary work/school/home computer...
Good Good performance for the price, Attractive and easy to carry...
Bad Poor screen contrast and viewing angles, Too many ports crammed onto one side...
Bottom line With the exception of a lackluster screen, this is a slick general purpose laptop with a good bit of power for the price...
60%
tomsguide.com
Updated:
2011-08-07 14:12:37
Aside from the light sensor, which increases or decreases the level of the backlighting to suit the ambient light, this display’s configuration is very classic. And that’s not good news. Once again we have a glossy, poor-quality TN panel. T...
80%
etechreviews.com
Updated:
2011-08-07 14:12:42
Expect Samsung to come up with something new compromising on a few of the other features atleast that’s what we ve noticed in most of the cases. And in this case it’s the endurance of the laptop which has been compromised on. Anyways, lets move on to...
Good good processing power, excellent graphics performance, conventional but classy design, well spaced keyboard.
Bad low battery life, slow hard drive, media player features are also pretty much average.
Bottom line With a low battery life and a heavy frame this one isn’t exactly the portable notebook that you’d be looking for. But the price along with the other features that it has to offer make it a pretty much compelling choice. I would recommend it to...
0%
Laptopmag.com
Updated:
2011-08-07 14:12:45
The Samsung Q320 combines a powerful 2.53-GHz Core 2 Duo processor with a Nvidia discrete graphics chip in a compact, attractive package. Priced at a $929, this machine is generally solid, but lacks the endurance of other thin-and-light machines, and i...
Good Attractive design, Good keyboard, Strong performance...
Bad Mediocre media playback, Relatively short battery life, Slow Hard Drive...
Bottom line Samsung’s latest 13-inch notebook offers strong performance for the price, but we’d prefer longer battery life.
60%
notebookcheck.net
Updated:
2011-08-07 14:12:52
The new Samsung Q320, an attractive, dynamically designed notebook, is now facing our tests. The 13.4 inch display executed in an edge-to-edge design bids a 16:9 cinematic format. Aside from that, there is a dedicated GeForce G105M graphic card from n...
Good Stable case and display lid, Quality material with a pleasant feel, Aesthetic design, Fantastic keyboard, Good loudspeakers, Numerous interfaces...
Bad Fan regulation in idle mode or under low load, Weak colors and viewing angles, Reflective display, Highgloss display lid, Restricted opening angle...
Bottom line We appreciated the defined orientation of mobile use of the Samsung Q320. The good quality of the deployed materials results in an overall robust laptop with a low weight and a practical design. The display lid presents itself, despite a high-gloss finish...
0%