Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker PSL4210 for PS42P2ST
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSL4210
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16704
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 24 Aug 2017 09:24:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker :
The short editorial description of Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker

Speaker 2x7W 2Way passive
More>>>

Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker:
The official marketing text of Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker as supplied by the manufacturer
Samsung entails helping people improve the quality of their lives by providing them with superior quality, state-of-the-art technology products at the right time and the right price. Samsung is continuously receiving high customer satisfaction ratings and widespread popularity in the market. All of the products are designed with operational ease of use in mind and in accordance with the companys commitment to quality, value and reliability.

The PSL4210 high-quality speakers are attachable to the side of the monitor and provide a seamlessly integrated audio solution. With them, you will enjoy great premium sound.
Short summary description Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker:
This short summary of the Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Speaker PSL4210 for PS42P2ST, 14 W, Wired, 2 kg, 113 x 82 x 627 mm, Plastic
Long summary description Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker :

Samsung Speaker PSL4210 for PS42P2ST. RMS rated power: 14 W. Connectivity technology: Wired. Weight: 2 kg. Dimensions (WxDxH): 113 x 82 x 627 mm, Material: Plastic

This is an auto-generated long summary of Samsung Speaker PSL4210 for PS42P2ST 14W loudspeaker based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
14 W
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
113 x 82 x 627 mm
Material
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
X