location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS60E530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS60E530 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071902616
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 152.4 cm (60") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - VESA mounting
More>>>
Short summary description Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue:
This short summary of the Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS60E530, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-T, Black, Blue

Long summary description Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue:
This is an auto-generated long summary of Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue based on the first three specs of the first five spec groups.

Samsung PS60E530. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Blue

Display
Display diagonal *
152.4 cm (60")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio system
Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black, Blue
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1389.3 mm
Depth (with stand)
330 mm
Height (with stand)
907.9 mm
Weight (with stand)
32.6 kg
Width (without stand)
1389.3 mm
Depth (without stand)
56 mm
Height (without stand)
828.2 mm
Weight (without stand)
28.3 kg
Packaging data
Package width
1502 mm
Package depth
430 mm
Package height
965 mm
Package weight
40.4 kg
Other features
3D
No
Built-in speaker(s)
Yes
Picture-and-Picture
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 09:37:12
Uk has collected 1 expert review for Samsung PS60E530 TV 152.4 cm (60") Full HD Black, Blue and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%