Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS59D6900 59" Full HD 3D Wi-Fi Black plasma TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS59D6900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS59D6900DSXXH
Category
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13199
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Oct 2017 02:00:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung PS59D6900 59" Full HD 3D Wi-Fi Black plasma TV:
This short summary of the Samsung PS59D6900 59" Full HD 3D Wi-Fi Black plasma TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung PS59D6900, 149.9 cm (59"), Full HD, 1920 x 1080 pixels, 16:9, Mega Contrast, Digital
Long summary description Samsung PS59D6900 59" Full HD 3D Wi-Fi Black plasma TV :

Samsung PS59D6900. Display diagonal: 149.9 cm (59"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Tuner type: Digital, Digital signal format system: DVB-C,DVB-S2,DVB-T,DVB-T2. RMS rated power: 30 W, Audio system: Dolby Digital Plus, Dolby Pulse. Consumer Electronics Control (CEC): Anynet+. Power consumption (standby): 1 W, Power consumption (typical): 390 W

This is an auto-generated long summary of Samsung PS59D6900 59" Full HD 3D Wi-Fi Black plasma TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
149.9 cm (59")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
3D *
The device can be used with 3D technology.
Yes
Dynamic contrast ratio marketing name
Mega Contrast
Comb filter
Digital
Noise reduction
Yes
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-S2,DVB-T,DVB-T2
Auto channel search
Yes
DVB
DVB-T/C/S2
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
30 W
Audio system
System used to play music or speech.
Dolby Digital Plus, Dolby Pulse
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI version
1.4
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Ports & interfaces
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Common interface (CI)
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Audio input for DVI
Yes
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
No
On/Off timer
There is a timer for when to turn the device on or off.
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
390 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1378.4 mm
Depth *
The distance from the front to the back of something.
38 mm
Height *
The measurement of the product from head to foot or from base to top.
827.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30.6 kg
Width (with stand)
1378.4 mm
Depth (with stand)
335 mm
Height (with stand)
886.3 mm
Weight with stand
36.3 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
1490 mm
Package depth
The distance from the front to the back of the packaging.
430 mm
Package height
The distance from the top to the bottom of the packaging.
960 mm
Package weight
Weight of the packaged product.
44.5 kg
Packaging content
Manual
Yes
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power requirements
AC 220 - 240 V, 50/60Hz
Game mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 1 expert review for Samsung PS59D6900 and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Source Review comments Score
whathifi.com
Updated:
2012-01-25
Yes, we did a double-take, too. With a shrewd bit of shopping, this 59inch plasma TV really is that cheap.In anyone’s book this looks like a bit of a bargain, and you could be extremely tempted to jump to the conclusion that this is a ‘no-brainer.’ Wel...
Good Price, extensive features including wifi, impressive smart features, excellent colour...
Bad Lack of clarity and detail to images, motion issues, poorerthanaverage sound...
60%
X