Samsung logo

Samsung PS59D550 149.9 cm (59") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142686
Info modified on:
02 Mar 2021, 09:39:17
Short summary description Samsung PS59D550 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PS59D550, 149.9 cm (59"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PS59D550 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PS59D550. Display diagonal: 149.9 cm (59"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.