location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS58C6500 147.3 cm (58") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS58C6500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS58C6500TKXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS58C6500 147.3 cm (58") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 147.3 cm (58") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - PAL, SECAM
  • - 600 x 400 mm
Long product name Samsung PS58C6500 147.3 cm (58") Full HD Black :
The long product name of Samsung PS58C6500 147.3 cm (58") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS58C6500TKXXU - 6500 58" Plasma, 1920 x 1080, Full HD, Mega DCR, 0.0001ms, Dolby Digital Plus, Dolby Pulse, 2x 15W, DVB-T2, EPG, Internet@TV, WIFI, 4x HDMI, 2x USB, 1x SCART, 1x DVI, 32.5/39.5kg, black
More>>>
Samsung PS58C6500 147.3 cm (58") Full HD Black:
The official description of Samsung PS58C6500 147.3 cm (58") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For all you serious silver screen fans out there, the Samsung 6500 Plasma is your match made in heaven. The Cinema Smooth and Movie Mode features replicate that very distinctive atmosphere and are sure to impress. But if that doesn’t do it then you’ll certainly be blown away when you hear the surround sound, SRS Theatre Sound...staying at home has never been so good.

Infinite entertainment with Internet@TV.

The new Internet@TV platform provides viewers with a gateway to a multitude of entertainment ranging from Video, Music, Social Networking, News and Games amongst others. Samsung's Internet@TV offers users a diverse range of content to bring something for everyone in the family. Simply connect your new Samsung device to the internet via Ethernet cable or Samsung wireless dongle to access great services such as LOVEFiLM, BBC iPlayer, Twitter, YouTube and many others.

Light controlling, energy saving.

Samsung HDTVs are easy on the planet—and on your eyes. Our unique Eco Sensor measures the intensity of the room’s light and automatically calibrates the brightness of the image on the screen. In a brightly lit environment, the picture brightness grows even brighter, and in dim surroundings, brightness is reduced. So now you’re not wasting energy on a bright screen when it isn’t needed. Enjoy the best picture possible with a TV that’s aware of its surroundings.

Cinema Smooth

The difference between a movie on TV vs. the silver screen has always been, well, big. But the technologies of our Cinema Smooth and our Movie Mode have changed all that. Images are now smoother and color temperatures closer to real film. Bringing you closer to a movie theater experience.

Response Time 0.0001ms

It's hard to beat the speed of light. That's how fast our plasma screens respond to each new image. 0.001ms is all it takes for each pixel to re-generate clear, crisp, robust colors. That's why there's no blur or ghosting in the picture. And there's less strain on your eyes. You can't beat that.

All Share keeps you connected.

Samsung HDTV takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or mobile device. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?

Connect Share Movie

There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly play.
It even works for your music collection. So now anytime is showtime.

4 HDMI

All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Anynet+

Take the drama out of enjoying your home theater. Anynet+ delivers one-touch control for all compatible SAMSUNG audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.

The smartest way to watch DVDs in high resolution.

Want your standard DVD movies to look as good as Blu-ray discs do? No problem. We created BD Wise, a feature found on Samsung DVD and Blu Ray disc players that, when used with an HDMI cable, automatically detects the optimal resolution for your discs and adjusts your Samsung HDTV to the perfect setting. This way you can spend more time enjoying great-looking movies and less time fiddling with settings.

Short summary description Samsung PS58C6500 147.3 cm (58") Full HD Black:
This short summary of the Samsung PS58C6500 147.3 cm (58") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS58C6500, 147.3 cm (58"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS58C6500 147.3 cm (58") Full HD Black:
This is an auto-generated long summary of Samsung PS58C6500 147.3 cm (58") Full HD Black based on the first three specs of the first five spec groups.

Samsung PS58C6500. Display diagonal: 147.3 cm (58"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
147.3 cm (58")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Screen format adjustments
16:9
Progressive scan
Yes
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
PAL, SECAM
Auto channel search
Yes
Audio
RMS rated power *
30 W
Audio system
Dolby Digital Plus, Dolby Pulse, SRS TheaterSound
Design
Product colour *
Black
Panel mounting interface
600 x 400 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
No
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Ports & interfaces
HDMI ports quantity *
4
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.3 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width (with stand)
1390.5 mm
Depth (with stand)
335 mm
Height (with stand)
912 mm
Weight (with stand)
39.5 kg
Width (without stand)
1390.5 mm
Depth (without stand)
36.8 mm
Height (without stand)
844.5 mm
Weight (without stand)
32.5 kg
Package dimensions (WxDxH)
1500 x 1036 x 430 mm
Packaging data
Manual
Yes
Package width
1500 mm
Package depth
430 mm
Package height
1036 mm
Packaging content
Remote control included
Yes
Other features
Power requirements
AC100 - 240V, 50 / 60Hz
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Integrated clock
Yes
Relative humidity
5 - 95%
Country Distributor
United Kingdom 1 distributor(s)