location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS51D490A1W 129.5 cm (51") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS51D490A1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS51D490A1WXXH
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS51D490A1W 129.5 cm (51") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 129.5 cm (51") Plasma
  • - HD 1365 x 768 pixels 16:9
  • - DVB-C, DVB-T
More>>>
Short summary description Samsung PS51D490A1W 129.5 cm (51") HD Black:
This short summary of the Samsung PS51D490A1W 129.5 cm (51") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS51D490A1W, 129.5 cm (51"), 1365 x 768 pixels, HD, Plasma, 3D, Black

Long summary description Samsung PS51D490A1W 129.5 cm (51") HD Black:
This is an auto-generated long summary of Samsung PS51D490A1W 129.5 cm (51") HD Black based on the first three specs of the first five spec groups.

Samsung PS51D490A1W. Display diagonal: 129.5 cm (51"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
129.5 cm (51")
HD type *
HD
Display technology *
Plasma
Native aspect ratio *
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Colour depth
18 bit
Display resolution *
1365 x 768 pixels
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
10 W
Built-in subwoofer
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Ports & interfaces
HDMI version
1.4a
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Ports & interfaces
Common interface (CI) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1187.8 mm
Depth (with stand)
305 mm
Height (with stand)
782.9 mm
Weight (with stand)
25.8 kg
Width (without stand)
1187.8 mm
Depth (without stand)
56 mm
Height (without stand)
706.6 mm
Weight (without stand)
21.6 kg
Packaging data
Package width
1300 mm
Package depth
330 mm
Package height
833 mm
Package weight
32 kg
Packaging content
Remote control included
Yes
Remote control type
TM950
Other features
3D
Yes
Built-in speaker(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 09:37:02
Uk has collected 2 expert reviews for Samsung PS51D490A1W 129.5 cm (51") HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%