location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50P5H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50P5H
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1300 cd/m²
  • - 390 W
More>>>
Short summary description Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m²:
This short summary of the Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50P5H, 127 cm (50"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m²:
This is an auto-generated long summary of Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50P5H. Display diagonal: 127 cm (50"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
XGA
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1300 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Display resolution *
1024 x 768 pixels
Audio
Sound output mode
NICAM / A2
Audio system
SRS TruSurround XT
Design
Product colour *
Black
Performance
Teletext
2100 pages
Power
Power consumption (typical) *
390 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
1230 mm
Depth (without stand)
94.4 mm
Height (without stand)
826 mm
Weight (without stand)
51.7 kg
Other features
I/O ports
-Digital (HDMI-HDCP) -2 x Scart -Component (Y/PB/PR) -Video-in -S-video-In -PC-in (D-sub) -Audio-out
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 03:01:12
Uk has collected 1 expert review for Samsung PS50P5H TV 127 cm (50") XGA Black 1300 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-09-25 03:01:12
Samsung has taken colour reproduction one step further by improving the colour range of its latest range of plasma screens. While older plasma displays could only represent 1024 gradients of each colour, the PS50P5H can manage up to 8192 of red, green...
Bottom line Samsung has taken colour reproduction one step further by improving the colour range of its latest range of plasma screens. While older plasma displays could only represent 1024 gradients of each colour, the PS50P5H can manage up to 8192 of red, green...
0%
Country Distributor
United Kingdom 1 distributor(s)