location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMPS50 50" PDP 1366x768 60Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50P2HTD/XED
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - HD 1366 x 768 pixels
  • - 550 cd/m² 600:1
More>>>
Short summary description Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m²:
This short summary of the Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SMPS50 50" PDP 1366x768 60Hz, 127 cm (50"), 1366 x 768 pixels, HD, Plasma

Long summary description Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m²:
This is an auto-generated long summary of Samsung SMPS50 50" PDP 1366x768 60Hz 127 cm (50") HD 550 cd/m² based on the first three specs of the first five spec groups.

Samsung SMPS50 50" PDP 1366x768 60Hz. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 550 cd/m², Contrast ratio (typical): 600:1

Display
Display diagonal *
127 cm (50")
HD type *
HD
Display technology *
Plasma
Display brightness *
550 cd/m²
Contrast ratio (typical) *
600:1
Display number of colours
16.78 million colours
Viewing angle, horizontal
160°
Display
Viewing angle, vertical
160°
Display resolution *
1366 x 768 pixels
Weight & dimensions
Width (without stand)
1208 mm
Depth (without stand)
89 mm
Height (without stand)
724 mm
Other features
Pixel pitch
0.98 x 0.98 mm