Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoGreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50C580
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50C580
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24297
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 18 Feb 2020 12:37:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black :
The short editorial description of Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black

PS50C580 50" HD Ready Plasma TV, 1365 x 768p, Mega DCR, Anynet+, BD Wise, Allshare, 4x HDMI, 2x USB 2.0, Black
More>>>
Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black:
The official marketing text of Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black as supplied by the manufacturer

Full HD 1080P

Anyone can say they have the clearest picture. But only Full HD 1080p has twice the detail and twice the resolution of regular HDTV. It delivers dazzlingly, rich colour and vivid details. And even corrects the errors from standard definition content. It's definitely not your father's HD.

600Hz subfiled Motion

Ever notice how with plasma screens, motions can get a little jerky? Unless you happen to be looking at one of Samsung's new plasma TVs. Every frame is seamlessly smooth because we put 10 full subfields into each frame. That's 600Hz. So contours are crisper, scrolling text sharper and the juddering issue is finally put to rest.

Wide Colour Enhancer

Capturing nature is the goal of an artist. We've achieved it as well with our Wide Colour Enhancer. Our unique 3D colour stretching technology saturates each pixel until it achieves the true colour and luminescence intended by nature. So every colour on the RGB spectrum is brought to life. It is a work of art.

Connect Share Movie

There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly play.It even works for your music collection. So now anytime is showtime.

Anynet+

Take the drama out of enjoying your home theatre. Anynet+ delivers one-touch control for all compatible Samsung audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.

Light controlling, energy saving

Samsung HDTVs are easy on the planet-and on your eyes. Our unique Eco Sensor measures the intensity of the room’s light and automatically calibrates the brightness of the image on the screen. In a brightly lit environment, the picture brightness grows even brighter, and in dim surroundings, brightness is reduced. So now you’re not wasting energy on a bright screen when it isn’t needed. Enjoy the best picture possible with a TV that’s aware of its surroundings.

All Share keeps you connected

Samsung HDTV takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or mobile device. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?

Every angle is right with Clear Image Panel

Amazing picture quality can’t exist with blurring on your screen. That’s why we developed Clear Image Panel for our new plasma TVs. It uses a film filter instead of conventional glass to eliminate layered images and produce ones that are ultra-clear and blur-free from almost every angle.

Mega Dynamic Contrast (PDP)

Getting a true cinematic experience used to mean going to the cinema. But with Mega Dynamic Contrast Ratio true cinematic clarity comes to plasmas. Every frame is saturated with dense, rich colour. Blacks have more depth and the whites are unbelievably pristine. The only thing missing is a large head blocking your view.

Cinema Smooth

The difference between a movie on TV vs. the silver screen has always been, well, big. But the technologies of our Cinema Smooth and our Movie Mode have changed all that. Images are now smoother and colour temperatures closer to real film. Bringing you closer to a movie theatre experience.

Response Time 0.0001ms

It's hard to beat the speed of light. That's how fast our plasma screens respond to each new image. 0.001ms is all it takes for each pixel to re-generate clear, crisp, robust colours. That's why there's no blur or ghosting in the picture. And there's less strain on your eyes. You can't beat that.

4 HDMI

All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Planet First

Samsung is committed to provide consumers better green experiences through innovative technology, design and processes. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.

Eco Flower

Conserving energy is up to everyone. The Eco Label awarded Samsung TV is made with eco-friendly materials and cuts down on energy use. So not only will movies look better, utility bills will too.

Swivel Stand

With the innovative, round swivel stand you’ll never miss a frame. It delivers a great view from a wide range of angles, ensuring that virtually any seat you choose is the best in the house.

Short summary description Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black:
This short summary of the Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EcoGreen PS50C580, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of Samsung EcoGreen PS50C580 TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Samsung EcoGreen PS50C580. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0.0001 ms, Native aspect ratio: 16:9. Weight: 24 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
127 cm (50")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
0.0001 ms
TV tuner
Auto channel search
Yes
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Dolby Digital +, Dolby pulse
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
400 x 400 mm
LED indicators
Stand-by
Performance
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext standards
Mega TTX
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Ports & interfaces
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
340 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1214.5 mm
Depth *
The distance from the front to the back of something.
71 mm
Height *
The measurement of the product from head to foot or from base to top.
732.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 kg
Width (with stand)
1214.5 mm
Depth (with stand)
290 mm
Height (with stand)
797.5 mm
Weight with stand
28.5 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1490 x 270 x 840 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
TM1050
Package weight
Weight of the packaged product.
35 kg
Other features
Integrated clock
Yes
DVB
T/T2/C/S2
Brand Image Product code Product Stock Price from
Samsung PS50B530S2 TV 127 cm (50") Full HD Black Samsung PS50B530S2 TV 127 cm (50") Full HD Black
(show image)
PS50B530S2 PS50B530S2 0,00
(excl. VAT)
0 (incl. VAT)
Samsung PS50B850Y1 TV 127 cm (50") Full HD Black Samsung PS50B850Y1 TV 127 cm (50") Full HD Black
(show image)
PS50B850Y1 PS50B850Y1 0,00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen PS50C450 127 cm (50") HD Black Samsung EcoGreen PS50C450 127 cm (50") HD Black
(show image)
PS50C450B1 PS50C450 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array