PS50C550 - 50" FHD Plasma TV, 1920 x 1080p, Mega DCR, Anynet+, BD Wise, Allshare, Eco Sensor, 4x HDMI, 2x USB 2.0, Black
All Share keeps you connected
Samsung HDTV takes the struggle out of sharing your talent with the world, or at least with your family. Transfer your videos, music and photos from your PC or mobile device. Wirelessly and effortlessly. It even connects with multiple PCs. Who said you need connections to get on TV?
Every angle is right with Clear Image Panel
Amazing picture quality can’t exist with blurring on your screen. That’s why we developed Clear Image Panel for our new plasma TVs. It uses a film filter instead of conventional glass to eliminate layered images and produce ones that are ultra-clear and blur-free from almost every angle.
600Hz subfiled Motion
Ever notice how with plasma screens, motions can get a little jerky? Unless you happen to be looking at one of Samsung's new plasma TVs. Every frame is seamlessly smooth because we put 10 full subfields into each frame. That's 600Hz. So contours are crisper, scrolling text sharper and the juddering issue is finally put to rest.
4 HDMI
All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.
Connect Share Movie
There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly play.
It even works for your music collection. So now anytime is showtime.
Full HD 1080P
Anyone can say they have the clearest picture. But only Full HD 1080p has twice the detail and twice the resolution of regular HDTV. It delivers dazzlingly, rich colour and vivid details. And even corrects the errors from standard definition content. It's definitely not your father's HD.
Mega Dynamic Contrast (PDP)
Getting a true cinematic experience used to mean going to the cinema. But with Mega Dynamic Contrast Ratio true cinematic clarity comes to plasmas. Every frame is saturated with dense, rich colour. Blacks have more depth and the whites are unbelievably pristine. The only thing missing is a large head blocking your view.
Wide Colour Enhancer
Capturing nature is the goal of an artist. We've achieved it as well with our Wide Colour Enhancer. Our unique 3D colour stretching technology saturates each pixel until it achieves the true colour and luminescence intended by nature. So every colour on the RGB spectrum is brought to life. It is a work of art.
Response Time 0.0001ms
It's hard to beat the speed of light. That's how fast our plasma screens respond to each new image. 0.001 ms is all it takes for each pixel to re-generate clear, crisp, robust colors. That's why there's no blur or ghosting in the picture. And there's less strain on your eyes. You can't beat that.
Anynet+
Take the drama out of enjoying your home theatre. Anynet+ delivers one-touch control for all compatible Samsung audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.
This TV doesn’t settle for less than perfect
A picture that’s smooth and clear doesn’t always magically appear. That’s why many of our latest HDTVs are equipped with a digital noise filter. When you have a less-than-perfect picture in a poor reception area, this filter reduces the analog noise created during transmission - reproducing clear images, sharp details, and bringing images back to their original beauty.
Planet First
Samsung is committed to provide consumers better green experiences through innovative technology, design and processes. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.
Eco Flower
Conserving energy is up to everyone.
The Eco Label awarded Samsung TV is made with eco-friendly materials and cuts down on energy use. So not only will movies look better, utility bills will too.
Swivel Stand
With the innovative, round swivel stand you’ll never miss a frame. It delivers a great view from a wide range of angles, ensuring that virtually any seat you choose is the best in the house.
Samsung EcoGreen PS50C550, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black
Samsung EcoGreen PS50C550. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0.0001 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black