location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50A656T1FXXC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50A656T1FXXC
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1300 cd/m²
  • - NTSC 4.43
  • - 550 W
Long product name Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m² :
The long product name of Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50" FHD Ready Plasma TV
More>>>
Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m²:
The official description of Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG incoporates the revolutionary Crystal Design to the new Series 6 Plasma range. Avaliable in 50" and 58" an astonishing image and sound quality await you with the large screen Full HD Series 6 Plasma. It includes an array of features, including Full 1080p High Definition, DNIe Pro, Ultra FilterBright, 1080p 24p and an outstanding 30000:1 Dynamic Contrast Ratio, giving you an experience of complete quality.

- Screen Size : 50"
- Aspect Ratio : 16:9
- Resolution : 1920 x 1080
- Contrast Ratio : 30000:1

Short summary description Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m²:
This short summary of the Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50A656T1FXXC, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m²:
This is an auto-generated long summary of Samsung PS50A656T1FXXC TV 127 cm (50") Full HD Black 1300 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50A656T1FXXC. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1300 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC 4.43
Audio
RMS rated power *
20 W
Audio system
SRS TruSurround XT
Design
Product colour *
Black
Performance
Teletext function
Yes
Noise reduction *
Yes
Plug and Play
Yes
Lifetime to 50% brightness
100000 h
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video out
1
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
4
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
550 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1240 mm
Depth (with stand)
320 mm
Height (with stand)
833.5 mm
Weight (with stand)
43.5 kg
Width (without stand)
1240 mm
Depth (without stand)
96 mm
Height (without stand)
765.5 mm
Weight (without stand)
39.2 kg
Package dimensions (WxDxH)
1364 x 957 x 428 mm
Packaging data
Package weight
51.5 kg
Packaging content
Remote control included
Yes
Remote control type
TM98A
Other features
Teletext level
2.5
Power requirements
220 - 240V, 50/ 60Hz