Samsung logo

Samsung PS42S4S TV 106.7 cm (42") SVGA Black, Silver 1500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229220
Info modified on:
26 Nov 2024, 12:12:18
Short summary description Samsung PS42S4S TV 106.7 cm (42") SVGA Black, Silver 1500 cd/m²:

Samsung PS42S4S, 106.7 cm (42"), 852 x 480 pixels, SVGA, Plasma, Black, Silver

Long summary description Samsung PS42S4S TV 106.7 cm (42") SVGA Black, Silver 1500 cd/m²:

Samsung PS42S4S. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: Plasma, Display brightness: 1500 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.